METAL OXIDE VARISTOR, 640V, 1.23KV, 40MM DISC; Voltage Rating VAC:480V; Voltage Rating VDC:640V; Product Range:HA Series; Clamping Voltage Vc Max:1.23kV; Varistor Case Style:Disc 40mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes
VARISTOR 750V 40KA DISC 40MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 09F2292 | V481HA40 |
| Product Name | Metal Oxide Varistor, 640V, 1.23Kv, 40Mm Disc; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |