Littelfuse, Inc. Varistor; 200 A; 480 VAC; UL Listed; -55 to degC; BA Series V481BA60

Description
The BA and BB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors (MOVs) designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, transportation equipment and other heavy industrial AC line applications. These UL-recognized varistors have similar package construction but differ in size and ratings. The BA models are rated from 130 to 880VM(AC) . The BB models from 1100 to 2800VM(AC) . Both the BA and BB Series feature improved creep and strike capability to minimize breakdown along the package surface, a package design that provides complete electrical isolation of the disc subassembly, and rigid terminals to insure secure wire contacts. Features: Recognized as “Transient Voltage Surge Suppressors”, UL File #E75961 to Standard 1449 Wide Operating Voltage Range VMACRMS: BA Series — 250 V to 2400 V; BB Series — 1100 V to 2800 V
Description
The BA and BB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors (MOVs) designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, transportation equipment and other heavy industrial AC line applications. These UL-recognized varistors have similar package construction but differ in size and ratings. The BA models are rated from 130 to 880VM(AC) . The BB models from 1100 to 2800VM(AC) . Both the BA and BB Series feature improved creep and strike capability to minimize breakdown along the package surface, a package design that provides complete electrical isolation of the disc subassembly, and rigid terminals to insure secure wire contacts. Features: Recognized as “Transient Voltage Surge Suppressors”, UL File #E75961 to Standard 1449 Wide Operating Voltage Range VMACRMS: BA Series — 250 V to 2400 V; BB Series — 1100 V to 2800 V

Suppliers

Company
Product
Description
Supplier Links
Varistor; 200 A; 480 VAC; UL Listed; -55 to degC; BA Series - 70184582 - Allied Electronics, Inc.
Fort Worth, TX, USA
Varistor; 200 A; 480 VAC; UL Listed; -55 to degC; BA Series
70184582
Varistor; 200 A; 480 VAC; UL Listed; -55 to degC; BA Series 70184582
The BA and BB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors (MOVs) designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, transportation equipment and other heavy industrial AC line applications. These UL-recognized varistors have similar package construction but differ in size and ratings. The BA models are rated from 130 to 880VM(AC) . The BB models from 1100 to 2800VM(AC) . Both the BA and BB Series feature improved creep and strike capability to minimize breakdown along the package surface, a package design that provides complete electrical isolation of the disc subassembly, and rigid terminals to insure secure wire contacts. Features: Recognized as “Transient Voltage Surge Suppressors”, UL File #E75961 to Standard 1449 Wide Operating Voltage Range VMACRMS: BA Series — 250 V to 2400 V; BB Series — 1100 V to 2800 V

The BA and BB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors (MOVs) designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, transportation equipment and other heavy industrial AC line applications. These UL-recognized varistors have similar package construction but differ in size and ratings. The BA models are rated from 130 to 880VM(AC) . The BB models from 1100 to 2800VM(AC) . Both the BA and BB Series feature improved creep and strike capability to minimize breakdown along the package surface, a package design that provides complete electrical isolation of the disc subassembly, and rigid terminals to insure secure wire contacts.
Features:

  • Recognized as “Transient Voltage Surge Suppressors”, UL File #E75961 to Standard 1449
  • Wide Operating Voltage Range VMACRMS: BA Series — 250 V to 2400 V; BB Series — 1100 V to 2800 V
Supplier's Site
Varistor/MOV - 21562275 - Radwell International
Willingboro, NJ, United States
Varistor/MOV
21562275
Varistor/MOV 21562275
VARISTOR; PEAK SURGE CURRENT @ 8/20 S:70KA; VARISTOR CASE:60MM DISC; CLAMPING VOLTAGE VC MAX:1.16KV; VOLTAGE RATING VDC:640V; VOLTAGE RATING VAC:480V;. FREE 2 YEAR RADWELL WARRANTY

VARISTOR; PEAK SURGE CURRENT @ 8/20 S:70KA; VARISTOR CASE:60MM DISC; CLAMPING VOLTAGE VC MAX:1.16KV; VOLTAGE RATING VDC:640V; VOLTAGE RATING VAC:480V;. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Metal Oxide Varistors (MOVs) Metal Oxide Varistors (MOVs)
Product Number 70184582 21562275
Product Name Varistor; 200 A; 480 VAC; UL Listed; -55 to degC; BA Series Varistor/MOV
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Standards and Certifications UL
Supply Voltage (VS) 0.7500 volts
Current Surge 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2897402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
 - AC Power 4 Pole - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications RoHS; UL
View Details
 - VMO05 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 560 volts
View Details
Metal Oxide Varistors MOV Series - MDE-40D222K - MDE Semiconductor, Inc.
Specs
Configuration Single Device
Mounting / Packaging Radial Leads; Radial Lead
Standards and Certifications RoHS; UL
View Details