VARISTOR; Voltage Rating VAC:480V; Voltage Rating VDC:640V; Product Range:BA Series; Clamping Voltage Vc Max:1.16kV; Varistor Case Style:Disc 60mm; Peak Surge Current @ 8/20µS:70kA; Operating Temperature Min:-55°C; Voltage AC:480V RoHS Compliant: Yes
VARISTOR 750V 70KA ENCASED DISC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 25R6235 | V481BA60 |
| Product Name | Varistor; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |