VARISTOR 747.5V 1.2KA 2SMD
SUPPRESSOR; Voltage Rating VAC:480V; Voltage Rating VDC:640V; Product Range:SM7 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-40°C; Filter Terminals:SMDRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V480SM7 | 72R4451 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Suppressor; Voltage Rating Vac Littelfuse |
| Package | Surface Mount, MLCV |