Littelfuse, Inc. Varistors, MOVs V480LC40AP

Description
750V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm
Request a Quote Datasheet
Description
750V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - V480LC40AP-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V480LC40AP-ND
Varistors, MOVs V480LC40AP-ND
750V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm

750V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm

Buy Now Datasheet
Metal Oxide Varistor, 640V, 1240V, Radial; Capacitance, Cd Littelfuse - 58K7600 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 640V, 1240V, Radial; Capacitance, Cd Littelfuse
58K7600
Metal Oxide Varistor, 640V, 1240V, Radial; Capacitance, Cd Littelfuse 58K7600
METAL OXIDE VARISTOR, 640V, 1240V, RADIAL; Capacitance, Cd:270pF; Clamping Voltage 8/20us Max:1240V; Clamping Voltage Vc Max:1.24kV; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Package / Case:Disc RoHS Compliant: Yes

METAL OXIDE VARISTOR, 640V, 1240V, RADIAL; Capacitance, Cd:270pF; Clamping Voltage 8/20us Max:1240V; Clamping Voltage Vc Max:1.24kV; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Package / Case:Disc RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Varistors Varistors
Product Number V480LC40AP-ND 58K7600
Product Name Varistors, MOVs Metal Oxide Varistor, 640V, 1240V, Radial; Capacitance, Cd Littelfuse
Mounting Option Through Hole; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Varistors, MOVs - 478-2531-1-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Varistor - Metrosil 300 & 600 Series - M&I Materials Limited
Specs
Diameter 152 mm (5.98 inch)
Mounting Option Other
Operating DC Voltage 850 volts
View Details