Littelfuse, Inc. Circuit Protection - TVS - Varistors, MOVs V480LA7P

Description
Win Source Part Number: 1131987-V480LA7P Category: Circuit Protection>TVS - Varistors, MOVs Series: LA Package: Bulk Number of Circuits: 1 Standard Package: 1,500 Capacitance @ Frequency: 50 pF @ 1 MHz Varistor Voltage (Min): 675 V Varistor Voltage (Typ): 750 V Varistor Voltage (Max): 825 V Current - Surge: 1.2 kA Maximum AC Volts: 480 V Maximum DC Volts: 640 V Energy: 35J Mounting Type: Through Hole Package / Case: Disc 7mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F1960,-1024-V480LA7P ,V480LA7P-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1131987-V480LA7P Category: Circuit Protection>TVS - Varistors, MOVs Series: LA Package: Bulk Number of Circuits: 1 Standard Package: 1,500 Capacitance @ Frequency: 50 pF @ 1 MHz Varistor Voltage (Min): 675 V Varistor Voltage (Typ): 750 V Varistor Voltage (Max): 825 V Current - Surge: 1.2 kA Maximum AC Volts: 480 V Maximum DC Volts: 640 V Energy: 35J Mounting Type: Through Hole Package / Case: Disc 7mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F1960,-1024-V480LA7P ,V480LA7P-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1131987-V480LA7P - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1131987-V480LA7P
Circuit Protection - TVS - Varistors, MOVs 1131987-V480LA7P
Win Source Part Number: 1131987-V480LA7P Category: Circuit Protection>TVS - Varistors, MOVs Series: LA Package: Bulk Number of Circuits: 1 Standard Package: 1,500 Capacitance @ Frequency: 50 pF @ 1 MHz Varistor Voltage (Min): 675 V Varistor Voltage (Typ): 750 V Varistor Voltage (Max): 825 V Current - Surge: 1.2 kA Maximum AC Volts: 480 V Maximum DC Volts: 640 V Energy: 35J Mounting Type: Through Hole Package / Case: Disc 7mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F1960,-1024-V480LA7P ,V480LA7P-ND

Win Source Part Number: 1131987-V480LA7P
Category: Circuit Protection>TVS - Varistors, MOVs
Series: LA
Package: Bulk
Number of Circuits: 1
Standard Package: 1,500
Capacitance @ Frequency: 50 pF @ 1 MHz
Varistor Voltage (Min): 675 V
Varistor Voltage (Typ): 750 V
Varistor Voltage (Max): 825 V
Current - Surge: 1.2 kA
Maximum AC Volts: 480 V
Maximum DC Volts: 640 V
Energy: 35J
Mounting Type: Through Hole
Package / Case: Disc 7mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: F1960,-1024-V480LA7P,V480LA7P-ND

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V480LA7P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V480LA7P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V480LA7P
VARISTOR 750V 1.2KA DISC 7MM

VARISTOR 750V 1.2KA DISC 7MM

Supplier's Site
Metal Oxide Varistor, 640V, 1240V, Radial; Voltage Rating Vac Littelfuse - 58K7598 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 640V, 1240V, Radial; Voltage Rating Vac Littelfuse
58K7598
Metal Oxide Varistor, 640V, 1240V, Radial; Voltage Rating Vac Littelfuse 58K7598
METAL OXIDE VARISTOR, 640V, 1240V, RADIAL; Voltage Rating VAC:480V; Voltage Rating VDC:640V; Product Range:LA Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

METAL OXIDE VARISTOR, 640V, 1240V, RADIAL; Voltage Rating VAC:480V; Voltage Rating VDC:640V; Product Range:LA Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1131987-V480LA7P V480LA7P 58K7598
Product Name Circuit Protection - TVS - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Metal Oxide Varistor, 640V, 1240V, Radial; Voltage Rating Vac Littelfuse
Package Disc 7mm Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36H2 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS Diodes - 2060302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package SOD-323; Sod-323
View Details
400 W Transient Voltage Suppressor - P4SMA150AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
TVS - TVS - Diodes - TPD1E10B09QDPYRQ1 - 937233-TPD1E10B09QDPYRQ1 - Win Source Electronics
Specs
Package 2-X1SON (1x.60)
Tj -40 to 125 C (-40 to 257 F)
View Details