METAL OXIDE VARISTOR, 38V, 93V, RAD, FULL REEL; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZU Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Reel Quantity:1000 RoHS Compliant: Yes
VARISTOR 47V 250A DISC 7MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7591 | V47ZU1P |
| Product Name | Metal Oxide Varistor, 38V, 93V, Rad, Full Reel; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |