VARISTOR, METAL OXIDE, 93V, 7MM DISC; Voltage Rating VAC:30V; Voltage Rating V DC:38V; Product Range:ZA Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @RoHS Compliant: Yes
METAL OXIDE VARISTOR, 38V, 93V, RAD, FULL REEL; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZS Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Reel Quantity:1000 RoHS Compliant: Yes
VARISTOR, METAL OXIDE, 93V, DISC 7MM; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZS Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Peak Energy (10/1000uS):1.8J RoHS Compliant: Yes
VARISTOR 47V 250A DISC 7MM
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 80Y4978 | 58K7584 | V47ZS1P |
| Product Name | Varistor, Metal Oxide, 93V, 7Mm Disc; Voltage Rating Vac Littelfuse | Metal Oxide Varistor, 38V, 93V, Rad, Full Reel; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |