METAL OXIDE VARISTOR, 38V, 93V, RAD; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZC Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Max:85°CRoHS Compliant: Yes
VARISTOR 47V 1KA DISC 14MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7582 | V47ZC7P |
| Product Name | Metal Oxide Varistor, 38V, 93V, Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | ? to 85 C (? to 185 F) | -55 to 85 C (-67 to 185 F) |