Win Source Part Number: 964843-V47ZA7PX2855
Category: Circuit Protection>TVS - Varistors, MOVs
Series: ZA
Package: Bulk
Number of Circuits: 1
Standard Package: 700
Capacitance @ Frequency: 6270 pF @ 1 MHz
Varistor Voltage (Min): 42.3 V
Varistor Voltage (Typ): 47 V
Varistor Voltage (Max): 51.7 V
Current - Surge: 1 kA
Maximum AC Volts: 30 V
Maximum DC Volts: 38 V
Energy: 8.8J
Mounting Type: Through Hole
Package / Case: Disc 14mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): V47ZA7P; V47ZT7P; V47ZC7P; ERZ-V10D470; ERZ-V10D680; ERZ-V10D560;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: -V47ZA7PX2855
VARISTOR 47V 1KA DISC 14MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 964843-V47ZA7PX2855 | V47ZA7PX2855 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 14mm | Through Hole |