Littelfuse, Inc. Varistors V47ZA1P

Description
Littelfuse V47ZA1P Metal Oxide Varistor
Request a Quote
Description
Littelfuse V47ZA1P Metal Oxide Varistor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Varistors - 1710007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Varistors
1710007
Varistors 1710007
Littelfuse V47ZA1P Metal Oxide Varistor

Littelfuse V47ZA1P Metal Oxide Varistor

Supplier's Site
Varistors - 8007090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Varistors
8007090
Varistors 8007090
Littelfuse V47ZA1P Metal Oxide Varistor

Littelfuse V47ZA1P Metal Oxide Varistor

Supplier's Site
Varistor, Circuit Protection;30VAC/38VDC;93V;5A;Metal Oxide;800pF;Radial - 70184722 - Allied Electronics, Inc.
Fort Worth, TX, USA
Varistor, Circuit Protection;30VAC/38VDC;93V;5A;Metal Oxide;800pF;Radial
70184722
Varistor, Circuit Protection;30VAC/38VDC;93V;5A;Metal Oxide;800pF;Radial 70184722
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5 mm, 7 mm, 10 mm, 14 mm and 20 mm, and feature a wide VDC voltage range of 5.5 V to 615 V. Features: Average Power Dissipation of Transients Not to Exceed 0.2 W, 0.25 W, 0.4 W, 0.6 W or 1 W for Model Sizes 5 mm, 7 mm, 10 mm, 14 mm, and 20 mm Respectively ZA Series Varistors Are Listed Under UL File No. E135010 as a UL Recognized Component Halogen Free

The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5 mm, 7 mm, 10 mm, 14 mm and 20 mm, and feature a wide VDC voltage range of 5.5 V to 615 V.
Features:

  • Average Power Dissipation of Transients Not to Exceed 0.2 W, 0.25 W, 0.4 W, 0.6 W or 1 W for Model Sizes 5 mm, 7 mm, 10 mm, 14 mm, and 20 mm Respectively
  • ZA Series Varistors Are Listed Under UL File No. E135010 as a UL Recognized Component
  • Halogen Free
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Metal Oxide Varistors (MOVs) Metal Oxide Varistors (MOVs)
Product Number 1710007 70184722
Product Name Varistors Varistor, Circuit Protection;30VAC/38VDC;93V;5A;Metal Oxide;800pF;Radial
Standards and Certifications RoHS
Mounting / Packaging Radial Leads
Supply Voltage (VS) 38 volts
Unlock Full Specs
to access all available technical data