VARISTOR 47V 100A DISC 5MM
METAL OXIDE VARISTOR, 38V, 93V, RAD; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZA Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:100A; Operating Temperature Max:85°CRoHS Compliant: Yes
Varistor, MOV, ZA Series, 38 V, 100 A, Disc 5mm, Metal Oxide Varistor (MOV), 93 V RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | V47ZA05P | 58K7574 | 80R8771 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 38V, 93V, Rad; Voltage Rating Vac Littelfuse | Varistor, Mov, Za Series, 38 V, 100 A, Disc 5Mm, Metal Oxide Varistor (Mov), 93 V Rohs Compliant Littelfuse |
| Package | Through Hole |