METAL OXIDE VARISTOR, 34V, 99V, AXIAL; Voltage Rating VAC:27V; Voltage Rating VDC:34V; Product Range:MA Series; Clamping Voltage Vc Max:99V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Capacitance:210pF RoHS Compliant: Yes
VARISTOR 47V 40A SOD83A AXIAL
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 72K7348 | V47MA2A |
| Product Name | Metal Oxide Varistor, 34V, 99V, Axial; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |