Littelfuse, Inc. Varistors, MOVs V47CH8T

Description
47V 100A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead
Request a Quote Datasheet
Description
47V 100A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - F3455CT-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3455CT-ND
Varistors, MOVs F3455CT-ND
47V 100A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead

47V 100A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead

Buy Now Datasheet
Varistors, MOVs - F3455DKR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3455DKR-ND
Varistors, MOVs F3455DKR-ND
47V 100A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead

47V 100A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead

Buy Now Datasheet
Varistors, MOVs - F3455TR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3455TR-ND
Varistors, MOVs F3455TR-ND
47V 100A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead

47V 100A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead

Buy Now Datasheet
Metal Oxide Varistor, 38V, 92V, Smd; Capacitance, Cd Littelfuse - 05B9270 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 38V, 92V, Smd; Capacitance, Cd Littelfuse
05B9270
Metal Oxide Varistor, 38V, 92V, Smd; Capacitance, Cd Littelfuse 05B9270
METAL OXIDE VARISTOR, 38V, 92V, SMD; Capacitance, Cd:800pF; Clamping Voltage 8/20us Max:92V; Clamping Voltage Vc Max:92V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C RoHS Compliant: Yes

METAL OXIDE VARISTOR, 38V, 92V, SMD; Capacitance, Cd:800pF; Clamping Voltage 8/20us Max:92V; Clamping Voltage Vc Max:92V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Varistors Varistors
Product Number F3455CT-ND 05B9270
Product Name Varistors, MOVs Metal Oxide Varistor, 38V, 92V, Smd; Capacitance, Cd Littelfuse
Mounting Option Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Varistors, MOVs - 478-2532-2-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Trigon Components, Inc.
Specs
Lead Style None
Mounting Option Surface Mount Technology
Operating DC Voltage 95 volts
View Details