Littelfuse, Inc. Varistors, MOVs V47CH8S

Description
47V 100A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead
Request a Quote Datasheet
Description
47V 100A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - F5406-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F5406-ND
Varistors, MOVs F5406-ND
47V 100A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead

47V 100A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead

Buy Now Datasheet
Metal Oxide Varistor, 38V, 92V, Smd; Capacitance, Cd Littelfuse - 75C8296 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 38V, 92V, Smd; Capacitance, Cd Littelfuse
75C8296
Metal Oxide Varistor, 38V, 92V, Smd; Capacitance, Cd Littelfuse 75C8296
METAL OXIDE VARISTOR, 38V, 92V, SMD; Capacitance, Cd:800pF; Clamping Voltage 8/20us Max:92V; Clamping Voltage Vc Max:92V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C RoHS Compliant: Yes

METAL OXIDE VARISTOR, 38V, 92V, SMD; Capacitance, Cd:800pF; Clamping Voltage 8/20us Max:92V; Clamping Voltage Vc Max:92V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Varistors Varistors
Product Number F5406-ND 75C8296
Product Name Varistors, MOVs Metal Oxide Varistor, 38V, 92V, Smd; Capacitance, Cd Littelfuse
Mounting Option Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE33CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Overvoltage Protection - Varistors - Specialty - Series: ZA HiRel - 87063-004 - 87063-004 - Littelfuse, Inc.
Specs
Operating DC Voltage 26 volts
Operating AC Voltage 14 volts
View Details
AMCV-0201 - AMCV-0201-5R5-C330N-T - Abracon, LLC
Specs
Operating DC Voltage 5.5 volts
Operating AC Voltage 4 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details