Manufacturer: Littelfuse Inc.
Win Source Part Number: 902458-V460LA7
Series: LA
Operating Temperature Range: -55°C ~ 85°C (TA)
Features: 715 V 1.2 kA Varistor 1 Circuit Through Hole Disc 7mm
Package: Bag
Package: Disc 7mm
Mounting: Through Hole
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
VARISTOR 715V 1.2KA DISC 7MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 902458-V460LA7 | V460LA7 |
| Product Name | TVS - TVS - Varistors, MOVs - V460LA7 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |