Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V460LA40BP

Description
VARISTOR 699.5V 6.5KA DISC 20MM
Description
VARISTOR 699.5V 6.5KA DISC 20MM

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V460LA40BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V460LA40BP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V460LA40BP
VARISTOR 699.5V 6.5KA DISC 20MM

VARISTOR 699.5V 6.5KA DISC 20MM

Supplier's Site
Metal Oxide Varistor, 615V, 1110V, Radial; Voltage Rating Vac Littelfuse - 58K7572 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 615V, 1110V, Radial; Voltage Rating Vac Littelfuse
58K7572
Metal Oxide Varistor, 615V, 1110V, Radial; Voltage Rating Vac Littelfuse 58K7572
METAL OXIDE VARISTOR, 615V, 1110V, RADIAL; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:LA Series; Clamping Voltage Vc Max:1.11kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes

METAL OXIDE VARISTOR, 615V, 1110V, RADIAL; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:LA Series; Clamping Voltage Vc Max:1.11kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number V460LA40BP 58K7572
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Metal Oxide Varistor, 615V, 1110V, Radial; Voltage Rating Vac Littelfuse
Package Through Hole
Unlock Full Specs
to access all available technical data