Win Source Part Number: 1361184-V460LA20CP
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: C-III
Package: Bulk
Product Status: Active
Package / Case: Disc 14mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 280 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 460 V
Varistor Voltage (Min): 643.5 V
Varistor Voltage (Typ): 715 V
Varistor Voltage (Max): 786.5 V
Current - Surge: 6.5 kA
Energy: 190J
VARISTOR 715V 6.5KA DISC 14MM
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361184-V460LA20CP | V460LA20CP |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 14mm | Through Hole |