METAL OXIDE VARISTOR, 369V 710V RAD; Voltage Rating VAC:275V; Voltage Rating VDC:369V; Product Range:ZT Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):11JRoHS Compliant: Yes
VARISTOR 430V 400A DISC 5MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7570 | V430ZT05P |
| Product Name | Metal Oxide Varistor, 369V 710V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Through Hole |