Win Source Part Number: 1103638-V430RA16X274
Category: Circuit Protection>TVS - Varistors, MOVs
Series: RA
Package: Bulk
Number of Circuits: 1
Standard Package: 300
Capacitance @ Frequency: 450 pF @ 1 MHz
Varistor Voltage (Min): 387 V
Varistor Voltage (Typ): 430 V
Varistor Voltage (Max): 473 V
Current - Surge: 4.5 kA
Maximum AC Volts: 275 V
Maximum DC Volts: 369 V
Energy: 75J
Mounting Type: Through Hole
Package / Case: Radial, Box
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): V275LA20AP; V275LT20AP; V275LS20AP; ERZ-E10A391; B72214S0271K101; B72214S0271K151;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: -V430RA16X2749
VARISTOR 430V 4.5KA RADIAL BOX
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1103638-V430RA16X2749 | V430RA16X2749 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Radial, Box | Through Hole |