Littelfuse, Inc. Metal Oxide Varistor, 349V 740V Axial; Voltage Rating Vac Littelfuse V430MA3A

Description
METAL OXIDE VARISTOR, 349V 740V AXIAL; Voltage Rating VAC:253V; Voltage Rating VDC:349V; Product Range:MA Series; Clamping Voltage Vc Max:740V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:100A; Capacitance:11pF RoHS Compliant: Yes
Description
METAL OXIDE VARISTOR, 349V 740V AXIAL; Voltage Rating VAC:253V; Voltage Rating VDC:349V; Product Range:MA Series; Clamping Voltage Vc Max:740V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:100A; Capacitance:11pF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 349V 740V Axial; Voltage Rating Vac Littelfuse - 09F2257 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 349V 740V Axial; Voltage Rating Vac Littelfuse
09F2257
Metal Oxide Varistor, 349V 740V Axial; Voltage Rating Vac Littelfuse 09F2257
METAL OXIDE VARISTOR, 349V 740V AXIAL; Voltage Rating VAC:253V; Voltage Rating VDC:349V; Product Range:MA Series; Clamping Voltage Vc Max:740V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:100A; Capacitance:11pF RoHS Compliant: Yes

METAL OXIDE VARISTOR, 349V 740V AXIAL; Voltage Rating VAC:253V; Voltage Rating VDC:349V; Product Range:MA Series; Clamping Voltage Vc Max:740V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:100A; Capacitance:11pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 09F2257
Product Name Metal Oxide Varistor, 349V 740V Axial; Voltage Rating Vac Littelfuse
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2AP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers