Littelfuse, Inc. Varistors, MOVs V430CH8S

Description
430V 250A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead
Request a Quote Datasheet
Description
430V 250A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - V430CH8S-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V430CH8S-ND
Varistors, MOVs V430CH8S-ND
430V 250A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead

430V 250A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead

Buy Now Datasheet
Metal Oxide Varistor, 369V 710V Smd; Capacitance, Cd Littelfuse - 05B9259 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 369V 710V Smd; Capacitance, Cd Littelfuse
05B9259
Metal Oxide Varistor, 369V 710V Smd; Capacitance, Cd Littelfuse 05B9259
METAL OXIDE VARISTOR, 369V 710V SMD; Capacitance, Cd:80pF; Clamping Voltage 8/20us Max:710V; Clamping Voltage Vc Max:710V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C RoHS Compliant: Yes

METAL OXIDE VARISTOR, 369V 710V SMD; Capacitance, Cd:80pF; Clamping Voltage 8/20us Max:710V; Clamping Voltage Vc Max:710V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Varistors Varistors
Product Number V430CH8S-ND 05B9259
Product Name Varistors, MOVs Metal Oxide Varistor, 369V 710V Smd; Capacitance, Cd Littelfuse
Mounting Option Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE8.2DKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Varistors, MOVs - 478-2497-1-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Varistor - Metrosil 100 & 175 Series - M&I Materials Limited
Specs
Diameter 45 mm (1.77 inch)
Mounting Option Other
Operating DC Voltage 500 volts
View Details