Win Source Part Number: 1009430-V430CH8S
Category: Circuit Protection>TVS - Varistors, MOVs
Series: CH
Package: Bulk
Number of Circuits: 1
Standard Package: 100
Capacitance @ Frequency: 50 pF @ 1 MHz
Varistor Voltage (Min): 389 V
Varistor Voltage (Typ): 430 V
Varistor Voltage (Max): 473 V
Current - Surge: 250 A
Maximum AC Volts: 275 V
Maximum DC Volts: 369 V
Energy: 8J
Mounting Type: Surface Mount, MLCV
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: -V430CH8S
VARISTOR 430V 250A 2SMD NO LEAD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1009430-V430CH8S | V430CH8S |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 2-SMD, No Lead | Surface Mount, MLCV |