Manufacturer: Littelfuse Inc.
Win Source Part Number: 846651-V42MLA1206T
Series: MLA
Features: 53 V 180 A Varistor 1 Circuit
Package: Reel - TR
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
VARISTOR 53V 180A 1206
VARISTOR, 42V, 92V, 1206; Voltage Rating VAC:30V; Voltage Rating VDC:42V; Product Range:MLA Series; Clamping Voltage Vc Max:92V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:180A; Peak Energy (10/1000uS):800mJ RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 846651-V42MLA1206T | V42MLA1206T | 05B9247 |
| Product Name | TVS - TVS - Varistors, MOVs - V42MLA1206T | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 42V, 92V, 1206; Voltage Rating Vac Littelfuse |
| Package | Surface Mount, MLCV |