Littelfuse, Inc. High Energy Industrial Varistor Series V421HC40

Description
HC Series transient surge suppressors are industrial high energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. Clipped lead design for through hole board placement or to accommodate soldered leads. RoHS compliant and Lead–free Wide operating voltage range VM(AC)RMS 110 V to 750 V Two disc sizes available 32mm and 40mm High energy absorption capability WTM = 170J to 1050J High peak pulse current capability, ITM = 25,000A to 40,000A Rigid terminals for secure mounting Available in trimmed version for through hole board mounting– Designation "HC" No derating up to 85ºC ambient
Datasheet
Description
HC Series transient surge suppressors are industrial high energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. Clipped lead design for through hole board placement or to accommodate soldered leads. RoHS compliant and Lead–free Wide operating voltage range VM(AC)RMS 110 V to 750 V Two disc sizes available 32mm and 40mm High energy absorption capability WTM = 170J to 1050J High peak pulse current capability, ITM = 25,000A to 40,000A Rigid terminals for secure mounting Available in trimmed version for through hole board mounting– Designation "HC" No derating up to 85ºC ambient
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Energy Industrial Varistor Series - V421HC40 - Littelfuse, Inc.
Rosemont, IL, United States
High Energy Industrial Varistor Series
V421HC40
High Energy Industrial Varistor Series V421HC40
HC Series transient surge suppressors are industrial high energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. Clipped lead design for through hole board placement or to accommodate soldered leads. RoHS compliant and Lead–free Wide operating voltage range VM(AC)RMS 110 V to 750 V Two disc sizes available 32mm and 40mm High energy absorption capability WTM = 170J to 1050J High peak pulse current capability, ITM = 25,000A to 40,000A Rigid terminals for secure mounting Available in trimmed version for through hole board mounting– Designation "HC" No derating up to 85ºC ambient

HC Series transient surge suppressors are industrial high energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. Clipped lead design for through hole board placement or to accommodate soldered leads. RoHS compliant and Lead–free Wide operating voltage range VM(AC)RMS 110 V to 750 V Two disc sizes available 32mm and 40mm High energy absorption capability WTM = 170J to 1050J High peak pulse current capability, ITM = 25,000A to 40,000A Rigid terminals for secure mounting Available in trimmed version for through hole board mounting– Designation "HC" No derating up to 85ºC ambient

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Varistors
Product Number V421HC40
Product Name High Energy Industrial Varistor Series
Operating DC Voltage 748 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Varistors, MOVs - 478-9358-1-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Metrosil Wire Ended Varistors - 100-P/W Series - M&I Materials Limited
Specs
Lead Style Radial
Diameter 26 mm (1.02 inch)
Mounting Option Through Hole
View Details