Win Source Part Number: 1350407-V421HA40
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Series: HA
Package: Bulk
Number of Circuits: 1
Standard Package: 30
Capacitance @ Frequency: 3800 pF @ 1 MHz
Varistor Voltage (Min): 612 V
Varistor Voltage (Typ): 680 V
Varistor Voltage (Max): 748 V
Current - Surge: 40 kA
Maximum AC Volts: 420 V
Maximum DC Volts: 560 V
Energy: 600J
Mounting Type: Bolt Mount
Package / Case: Disc 40mm, Formed Tabs
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
California Prop 65: Warning Information
METAL OXIDE VARISTOR, 560V, 1.1KV, 40MM DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:HA Series; Clamping Voltage Vc Max:1.1kV; Varistor Case Style:Disc 40mm; Peak Surge Current @ 8/20µS:40kA; Voltage AC:420V RoHS Compliant: Yes
VARISTOR 680V 40KA DISC 40MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1350407-V421HA40 | 09F2254 | V421HA40 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 560V, 1.1Kv, 40Mm Disc; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 40mm, Formed Tabs | Bolt Mount |