Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V421DB40

Description
VARISTOR 680V 40KA BLADE TYPE
Description
VARISTOR 680V 40KA BLADE TYPE

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V421DB40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V421DB40
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V421DB40
VARISTOR 680V 40KA BLADE TYPE

VARISTOR 680V 40KA BLADE TYPE

Supplier's Site
Metal Oxide Varistor, 560V, 1130V, 40Mm Disc; Voltage Rating Vac Littelfuse - 09F2252 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 560V, 1130V, 40Mm Disc; Voltage Rating Vac Littelfuse
09F2252
Metal Oxide Varistor, 560V, 1130V, 40Mm Disc; Voltage Rating Vac Littelfuse 09F2252
METAL OXIDE VARISTOR, 560V, 1130V, 40MM DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:DB Series; Clamping Voltage Vc Max:1.13kV; Varistor Case Style:Disc 40mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes

METAL OXIDE VARISTOR, 560V, 1130V, 40MM DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:DB Series; Clamping Voltage Vc Max:1.13kV; Varistor Case Style:Disc 40mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number V421DB40 09F2252
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Metal Oxide Varistor, 560V, 1130V, 40Mm Disc; Voltage Rating Vac Littelfuse
Package Chassis Mount
Unlock Full Specs
to access all available technical data