Littelfuse, Inc. Surface Mount Varistor for AC Line Protection V420SM7

Description
The Littelfuse SM7 Series is a plastic-encapsulated surface-mount metal oxide varistor (MOV) transient voltage surge suppressor that is designed to be operated continuously across AC power lines. The series comprises a Nylon molded package with tin plated lead frame for soldering to board. The surface mount SM7 Series is based on radial 7mm internal varistor element with similar characteristics to the Littelfuse LA / ZA series of varistor. Electrical equivalent to leaded types LA/ZA series AC Voltage Rating 115 V to 510VAC rms No derating up to 85°C ambient Good solderability Available in tape and reel Application of Ac Power Meters
Request a Quote Datasheet
Description
The Littelfuse SM7 Series is a plastic-encapsulated surface-mount metal oxide varistor (MOV) transient voltage surge suppressor that is designed to be operated continuously across AC power lines. The series comprises a Nylon molded package with tin plated lead frame for soldering to board. The surface mount SM7 Series is based on radial 7mm internal varistor element with similar characteristics to the Littelfuse LA / ZA series of varistor. Electrical equivalent to leaded types LA/ZA series AC Voltage Rating 115 V to 510VAC rms No derating up to 85°C ambient Good solderability Available in tape and reel Application of Ac Power Meters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Varistor for AC Line Protection - V420SM7 - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount Varistor for AC Line Protection
V420SM7
Surface Mount Varistor for AC Line Protection V420SM7
The Littelfuse SM7 Series is a plastic-encapsulated surface-mount metal oxide varistor (MOV) transient voltage surge suppressor that is designed to be operated continuously across AC power lines. The series comprises a Nylon molded package with tin plated lead frame for soldering to board. The surface mount SM7 Series is based on radial 7mm internal varistor element with similar characteristics to the Littelfuse LA / ZA series of varistor. Electrical equivalent to leaded types LA/ZA series AC Voltage Rating 115 V to 510VAC rms No derating up to 85°C ambient Good solderability Available in tape and reel Application of Ac Power Meters

The Littelfuse SM7 Series is a plastic-encapsulated surface-mount metal oxide varistor (MOV) transient voltage surge suppressor that is designed to be operated continuously across AC power lines. The series comprises a Nylon molded package with tin plated lead frame for soldering to board. The surface mount SM7 Series is based on radial 7mm internal varistor element with similar characteristics to the Littelfuse LA / ZA series of varistor. Electrical equivalent to leaded types LA/ZA series AC Voltage Rating 115 V to 510VAC rms No derating up to 85°C ambient Good solderability Available in tape and reel Application of Ac Power Meters

Supplier's Site Datasheet
Varistors, MOVs - F3554TR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3554TR-ND
Varistors, MOVs F3554TR-ND
679V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead

679V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead

Buy Now Datasheet
Varistors, MOVs - F3554DKR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3554DKR-ND
Varistors, MOVs F3554DKR-ND
679V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead

679V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead

Buy Now Datasheet
Varistors, MOVs - F3554CT-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3554CT-ND
Varistors, MOVs F3554CT-ND
679V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead

679V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Varistors Varistors
Product Number V420SM7 F3554TR-ND
Product Name Surface Mount Varistor for AC Line Protection Varistors, MOVs
Mounting Option Surface Mount Technology Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE47TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
CHIP VARISTOR - AVRL161A6R8GTA - TDK Corporation
Specs
Operating DC Voltage 27 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Voltage Suppressors (Varistors) -  - EPCOS AG
Specs
Lead Style Radial; Axial; None
Mounting Option Surface Mount Technology
Operating DC Voltage 1465 volts
View Details