VARISTOR 680V 2.5KA DISC 10MM
METAL OXIDE VARISTOR, 560V, 1120V, RADIAL; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:LS Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Reel Quantity:500RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V420LS10P | 58K7563 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 560V, 1120V, Radial; Voltage Rating Vac Littelfuse |
| Package | Through Hole |