Littelfuse, Inc. Circuit Protection - TVS - Varistors, MOVs V420LA7P

Description
Win Source Part Number: 1131968-V420LA7P Category: Circuit Protection>TVS - Varistors, MOVs Series: LA Package: Bulk Number of Circuits: 1 Standard Package: 1,500 Capacitance @ Frequency: 55 pF @ 1 MHz Varistor Voltage (Min): 612 V Varistor Voltage (Typ): 680 V Varistor Voltage (Max): 748 V Current - Surge: 1.2 kA Maximum AC Volts: 420 V Maximum DC Volts: 560 V Energy: 30J Mounting Type: Through Hole Package / Case: Disc 7mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: 1294-V420LA7P,F5403, V420LA7P-ND,-V420LA7 P
Request a Quote Datasheet
Description
Win Source Part Number: 1131968-V420LA7P Category: Circuit Protection>TVS - Varistors, MOVs Series: LA Package: Bulk Number of Circuits: 1 Standard Package: 1,500 Capacitance @ Frequency: 55 pF @ 1 MHz Varistor Voltage (Min): 612 V Varistor Voltage (Typ): 680 V Varistor Voltage (Max): 748 V Current - Surge: 1.2 kA Maximum AC Volts: 420 V Maximum DC Volts: 560 V Energy: 30J Mounting Type: Through Hole Package / Case: Disc 7mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: 1294-V420LA7P,F5403, V420LA7P-ND,-V420LA7 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1131968-V420LA7P - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1131968-V420LA7P
Circuit Protection - TVS - Varistors, MOVs 1131968-V420LA7P
Win Source Part Number: 1131968-V420LA7P Category: Circuit Protection>TVS - Varistors, MOVs Series: LA Package: Bulk Number of Circuits: 1 Standard Package: 1,500 Capacitance @ Frequency: 55 pF @ 1 MHz Varistor Voltage (Min): 612 V Varistor Voltage (Typ): 680 V Varistor Voltage (Max): 748 V Current - Surge: 1.2 kA Maximum AC Volts: 420 V Maximum DC Volts: 560 V Energy: 30J Mounting Type: Through Hole Package / Case: Disc 7mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: 1294-V420LA7P,F5403, V420LA7P-ND,-V420LA7 P

Win Source Part Number: 1131968-V420LA7P
Category: Circuit Protection>TVS - Varistors, MOVs
Series: LA
Package: Bulk
Number of Circuits: 1
Standard Package: 1,500
Capacitance @ Frequency: 55 pF @ 1 MHz
Varistor Voltage (Min): 612 V
Varistor Voltage (Typ): 680 V
Varistor Voltage (Max): 748 V
Current - Surge: 1.2 kA
Maximum AC Volts: 420 V
Maximum DC Volts: 560 V
Energy: 30J
Mounting Type: Through Hole
Package / Case: Disc 7mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: 1294-V420LA7P,F5403,V420LA7P-ND,-V420LA7P

Buy Now Datasheet
Metal Oxide Varistor, 560V, 1120V, Radial; Voltage Rating Vac Littelfuse - 58K7560 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 560V, 1120V, Radial; Voltage Rating Vac Littelfuse
58K7560
Metal Oxide Varistor, 560V, 1120V, Radial; Voltage Rating Vac Littelfuse 58K7560
METAL OXIDE VARISTOR, 560V, 1120V, RADIAL; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:LA Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

METAL OXIDE VARISTOR, 560V, 1120V, RADIAL; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:LA Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V420LA7P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V420LA7P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V420LA7P
VARISTOR 680V 1.2KA DISC 7MM

VARISTOR 680V 1.2KA DISC 7MM

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1131968-V420LA7P 58K7560 V420LA7P
Product Name Circuit Protection - TVS - Varistors, MOVs Metal Oxide Varistor, 560V, 1120V, Radial; Voltage Rating Vac Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package Disc 7mm Through Hole
Unlock Full Specs
to access all available technical data