Win Source Part Number: 1103636-V420LA10P
Category: Circuit Protection>TVS - Varistors, MOVs
Series: LA
Package: Bulk
Number of Circuits: 1
Standard Package: 1,000
Capacitance @ Frequency: 140 pF @ 1 MHz
Varistor Voltage (Min): 612 V
Varistor Voltage (Typ): 680 V
Varistor Voltage (Max): 748 V
Current - Surge: 2.5 kA
Maximum AC Volts: 420 V
Maximum DC Volts: 560 V
Energy: 55J
Mounting Type: Through Hole
Package / Case: Disc 10mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): MCV681K10DS; V420LS10P; V420LC10P; B72210S0461K101; V510LA10P; B72210S461K101; ERZ-E07A511;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: F3362,1294-V420LA10P
VARISTOR 680V 2.5KA DISC 10MM
METAL OXIDE VARISTOR, 560V, 1120V, RADIAL; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:LA Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1103636-V420LA10P | V420LA10P | 58K7557 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 560V, 1120V, Radial; Voltage Rating Vac Littelfuse |
| Package | Disc 10mm | Through Hole |