METAL OXIDE VARISTOR, 31V, 76V, RAD; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZS Series; Clamping Voltage Vc Max:76V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Peak Energy (10/1000uS):3J RoHS Compliant: Yes
VARISTOR 39V 500A DISC 10MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7549 | V39ZS3P |
| Product Name | Metal Oxide Varistor, 31V, 76V, Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |