VARISTOR 39V 100A DISC 5MM
METAL OXIDE VARISTOR, 31V, 79V, RAD; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZS Series; Clamping Voltage Vc Max:79V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:100A; Operating Temperature Max:85°CRoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V39ZS05P | 58K7547 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 31V, 79V, Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |