Littelfuse, Inc. Varistors V39ZA6P

Description
Littelfuse V39ZA6P Metal Oxide Varistor
Request a Quote
Description
Littelfuse V39ZA6P Metal Oxide Varistor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Varistors - 8007096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Varistors
8007096
Varistors 8007096
Littelfuse V39ZA6P Metal Oxide Varistor

Littelfuse V39ZA6P Metal Oxide Varistor

Supplier's Site
Varistors - 1710798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Varistors
1710798
Varistors 1710798
Littelfuse V39ZA6P Metal Oxide Varistor

Littelfuse V39ZA6P Metal Oxide Varistor

Supplier's Site
RoHS Varistor, Circuit Protection;25VAC/ 31VDC;76V;10A;Metal Oxide;5000pF;Radial - 70184679 - Allied Electronics, Inc.
Fort Worth, TX, USA
RoHS Varistor, Circuit Protection;25VAC/ 31VDC;76V;10A;Metal Oxide;5000pF;Radial
70184679
RoHS Varistor, Circuit Protection;25VAC/ 31VDC;76V;10A;Metal Oxide;5000pF;Radial 70184679
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5 mm, 7 mm, 10 mm, 14 mm and 20 mm, and feature a wide VDC voltage range of 5.5 V to 615 V. Features: Average Power Dissipation of Transients Not to Exceed 0.2 W, 0.25 W, 0.4 W, 0.6 W or 1 W for Model Sizes 5 mm, 7 mm, 10 mm, 14 mm, and 20 mm Respectively ZA Series Varistors Are Listed Under UL File No. E135010 as a UL Recognized Component Halogen Free

The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5 mm, 7 mm, 10 mm, 14 mm and 20 mm, and feature a wide VDC voltage range of 5.5 V to 615 V.
Features:

  • Average Power Dissipation of Transients Not to Exceed 0.2 W, 0.25 W, 0.4 W, 0.6 W or 1 W for Model Sizes 5 mm, 7 mm, 10 mm, 14 mm, and 20 mm Respectively
  • ZA Series Varistors Are Listed Under UL File No. E135010 as a UL Recognized Component
  • Halogen Free
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Metal Oxide Varistors (MOVs) Metal Oxide Varistors (MOVs)
Product Number 8007096 70184679
Product Name Varistors RoHS Varistor, Circuit Protection;25VAC/ 31VDC;76V;10A;Metal Oxide;5000pF;Radial
Standards and Certifications RoHS
Mounting / Packaging Radial Leads
Supply Voltage (VS) 31 volts
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7752809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details
TPMOV (Thermally Protected MOV) - 180TPMOVS-HV - Mersen
Specs
Standards and Certifications RoHS; UL
Supply Voltage (VS) 180 volts
Tj -40 to 85 C (-40 to 185 F)
View Details
 - AC Power 1 Pole - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications RoHS; UL
View Details
 - VMO14 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 1800 volts
View Details