VARISTOR 39V 1KA DISC 14MM
METAL OXIDE VARISTOR, 31V, 76V, RAD; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZA Series; Clamping Voltage Vc Max:76V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Max:85°CRoHS Compliant: Yes
Varistor, MOV, ZA Series, 31 V, 1 kA, Disc 14mm, Metal Oxide Varistor (MOV), 76 V RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | V39ZA6P | 58K7544 | 98K2493 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 31V, 76V, Rad; Voltage Rating Vac Littelfuse | Varistor, Mov, Za Series, 31 V, 1 Ka, Disc 14Mm, Metal Oxide Varistor (Mov), 76 V Rohs Compliant Littelfuse |
| Package | Through Hole |