VARISTOR 39V 250A DISC 7MM
METAL OXIDE VARISTOR, 31V, 79V, RAD; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZA Series; Clamping Voltage Vc Max:79V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Max:85°CRoHS Compliant: Yes
Varistor, MOV, ZA Series, 31 V, 250 A, Disc 7mm, Metal Oxide Varistor (MOV), 79 V RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | V39ZA1P | 58K7541 | 98K2492 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 31V, 79V, Rad; Voltage Rating Vac Littelfuse | Varistor, Mov, Za Series, 31 V, 250 A, Disc 7Mm, Metal Oxide Varistor (Mov), 79 V Rohs Compliant Littelfuse |
| Package | Through Hole |