Littelfuse, Inc. Circuit Protection - TVS - Varistors, MOVs V39ZA05P

Description
Win Source Part Number: 1131971-V39ZA05P Category: Circuit Protection>TVS - Varistors, MOVs Series: ZA Package: Bulk Number of Circuits: 1 Standard Package: 1,500 Capacitance @ Frequency: 675 pF @ 1 MHz Varistor Voltage (Min): 35.1 V Varistor Voltage (Typ): 39 V Varistor Voltage (Max): 42.9 V Current - Surge: 100 A Maximum AC Volts: 25 V Maximum DC Volts: 31 V Energy: 0.3J Mounting Type: Through Hole Package / Case: Disc 5mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F1957,-1024-V39ZA05P ,V39ZA05P-ND,1294-V3 9ZA05P
Request a Quote Datasheet
Description
Win Source Part Number: 1131971-V39ZA05P Category: Circuit Protection>TVS - Varistors, MOVs Series: ZA Package: Bulk Number of Circuits: 1 Standard Package: 1,500 Capacitance @ Frequency: 675 pF @ 1 MHz Varistor Voltage (Min): 35.1 V Varistor Voltage (Typ): 39 V Varistor Voltage (Max): 42.9 V Current - Surge: 100 A Maximum AC Volts: 25 V Maximum DC Volts: 31 V Energy: 0.3J Mounting Type: Through Hole Package / Case: Disc 5mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F1957,-1024-V39ZA05P ,V39ZA05P-ND,1294-V3 9ZA05P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1131971-V39ZA05P - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1131971-V39ZA05P
Circuit Protection - TVS - Varistors, MOVs 1131971-V39ZA05P
Win Source Part Number: 1131971-V39ZA05P Category: Circuit Protection>TVS - Varistors, MOVs Series: ZA Package: Bulk Number of Circuits: 1 Standard Package: 1,500 Capacitance @ Frequency: 675 pF @ 1 MHz Varistor Voltage (Min): 35.1 V Varistor Voltage (Typ): 39 V Varistor Voltage (Max): 42.9 V Current - Surge: 100 A Maximum AC Volts: 25 V Maximum DC Volts: 31 V Energy: 0.3J Mounting Type: Through Hole Package / Case: Disc 5mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F1957,-1024-V39ZA05P ,V39ZA05P-ND,1294-V3 9ZA05P

Win Source Part Number: 1131971-V39ZA05P
Category: Circuit Protection>TVS - Varistors, MOVs
Series: ZA
Package: Bulk
Number of Circuits: 1
Standard Package: 1,500
Capacitance @ Frequency: 675 pF @ 1 MHz
Varistor Voltage (Min): 35.1 V
Varistor Voltage (Typ): 39 V
Varistor Voltage (Max): 42.9 V
Current - Surge: 100 A
Maximum AC Volts: 25 V
Maximum DC Volts: 31 V
Energy: 0.3J
Mounting Type: Through Hole
Package / Case: Disc 5mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: F1957,-1024-V39ZA05P,V39ZA05P-ND,1294-V39ZA05P

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V39ZA05P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V39ZA05P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V39ZA05P
VARISTOR 39V 100A DISC 5MM

VARISTOR 39V 100A DISC 5MM

Supplier's Site
Metal Oxide Varistor, 31V, 79V, Rad; Voltage Rating Vac Littelfuse - 58K7540 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 31V, 79V, Rad; Voltage Rating Vac Littelfuse
58K7540
Metal Oxide Varistor, 31V, 79V, Rad; Voltage Rating Vac Littelfuse 58K7540
METAL OXIDE VARISTOR, 31V, 79V, RAD; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZA Series; Clamping Voltage Vc Max:79V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:100A; Operating Temperature Max:85°CRoHS Compliant: Yes

METAL OXIDE VARISTOR, 31V, 79V, RAD; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZA Series; Clamping Voltage Vc Max:79V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:100A; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1131971-V39ZA05P V39ZA05P 58K7540
Product Name Circuit Protection - TVS - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Metal Oxide Varistor, 31V, 79V, Rad; Voltage Rating Vac Littelfuse
Package Disc 5mm Through Hole
Unlock Full Specs
to access all available technical data