Littelfuse, Inc. Metal Oxide Varistor, 31V, 79V, Axial; Voltage Rating Vac Littelfuse V39MA2B

Description
METAL OXIDE VARISTOR, 31V, 79V, AXIAL; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:MA Series; Clamping Voltage Vc Max:79V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Capacitance:250pF RoHS Compliant: Yes
Description
METAL OXIDE VARISTOR, 31V, 79V, AXIAL; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:MA Series; Clamping Voltage Vc Max:79V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Capacitance:250pF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 31V, 79V, Axial; Voltage Rating Vac Littelfuse - 72K7345 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 31V, 79V, Axial; Voltage Rating Vac Littelfuse
72K7345
Metal Oxide Varistor, 31V, 79V, Axial; Voltage Rating Vac Littelfuse 72K7345
METAL OXIDE VARISTOR, 31V, 79V, AXIAL; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:MA Series; Clamping Voltage Vc Max:79V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Capacitance:250pF RoHS Compliant: Yes

METAL OXIDE VARISTOR, 31V, 79V, AXIAL; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:MA Series; Clamping Voltage Vc Max:79V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Capacitance:250pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72K7345
Product Name Metal Oxide Varistor, 31V, 79V, Axial; Voltage Rating Vac Littelfuse
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C133U150CF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details