VARISTOR 39V 40A SOD83A AXIAL
VARISTOR, 39V,86V, AXIAL; Voltage Rating VAC:22V; Voltage Rating VDC:28V; Product Range:MA Series; Clamping Voltage Vc Max:86V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Operating Temperature Min:-55°C RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V39MA2A | 18C2117 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 39V,86V, Axial; Voltage Rating Vac Littelfuse |
| Package | Through Hole |