METAL OXIDE VARISTOR, 31V, 79V, SMD, FULL REEL; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:CH Series; Clamping Voltage Vc Max:79V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes
VARISTOR 39V 100A 2SMD NO LEAD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 05B9218 | V39CH8 |
| Product Name | Metal Oxide Varistor, 31V, 79V, Smd, Full Reel; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |