VARISTOR 390V 100A SOD83A AXIAL
METAL OXIDE VARISTOR, 334V 640V AXIAL; Voltage Rating VAC:242V; Voltage Rating VDC:334V; Product Range:MA Series; Clamping Voltage Vc Max:640V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:100A; Capacitance, Cd:12pF RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V390MA6B | 72K7346 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 334V 640V Axial; Voltage Rating Vac Littelfuse |
| Package | Through Hole |