VARISTOR, MOV, 650V, 3220; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:CH Series; Clamping Voltage Vc Max:650V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:250A; Peak Energy (10/1000uS):7J RoHS Compliant: Yes
VARISTOR 390V 250A 2SMD NO LEAD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 80Y4976 | V390CH8 |
| Product Name | Varistor, Mov, 650V, 3220; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |