Win Source Part Number: 1383824-V385SM7
Category: Circuit Protection>Transient
Series: SM7
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 600 pcs
Capacitance @ Frequency: 60 pF @ 1 MHz
Varistor Voltage (Min): 558 V
Varistor Voltage (Typ): 620 V
Varistor Voltage (Max): 682 V
Current - Surge: 1.2 kA
Maximum AC Volts: 385 V
Maximum DC Volts: 505 V
Energy: 27J
Mounting Type: Surface Mount, MLCV
Package / Case: 2-SMD, J-Lead
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)
VARISTOR 620V 1.2KA 2SMD JLEAD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1383824-V385SM7 | V385SM7 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 2-SMD, J-Lead | Surface Mount, MLCV |