VARISTOR 620V 1.2KA DISC 7MM
METAL OXIDE VARISTOR, 505V, 1.025KV, RADIAL; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:LA Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Voltage AC:385VRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V385LA7P | 58K7537 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 505V, 1.025Kv, Radial; Voltage Rating Vac Littelfuse |
| Package | Through Hole |