Manufacturer: Littelfuse Inc.
Win Source Part Number: 1278961-V385LA20AP
Packaging: Bulk
Mounting Style: Through Hole
Current - Surge: 4.5kA
Maximum AC Volts: 385V
Maximum DC Volts: 505V
Energy: 85J
Varistor Voltage: 620V
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Disc 14mm
Varistor Voltage (Minimum): 558V
Varistor Voltage (Maximum): 682V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 360pF at 1MHz
VARISTOR 620V 4.5KA DISC 14MM
METAL OXIDE VARISTOR, 505V, 1.025KV, RADIAL; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:LA Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1278961-V385LA20AP | V385LA20AP | 58K7535 |
| Product Name | TVS - TVS - Varistors, MOVs - V385LA20AP | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 505V, 1.025Kv, Radial; Voltage Rating Vac Littelfuse |
| IFSM | 4500 amps |