Manufacturer: Littelfuse Inc.
Win Source Part Number: 938520-V385LA10P
Series: LA
Operating Temperature Range: -55°C ~ 85°C (TA)
Features: Varistor Circuit Through Hole Disc 10mm
Package: Disc 10mm
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
HTSUS: 8533.40.4000
Other Part Number: -V385LA10P, F6118, V385LA10P-ND
VARISTOR 620V 2.5KA DISC 10MM
METAL OXIDE VARISTOR, 505V, 1025V, RADIAL; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:LA Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 938520-V385LA10P | V385LA10P | 58K7534 |
| Product Name | TVS - TVS - Varistors, MOVs - V385LA10P | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 505V, 1025V, Radial; Voltage Rating Vac Littelfuse |
| Tj | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |