Littelfuse, Inc. Varistors V36ZA80P

Description
Littelfuse V36ZA80P Metal Oxide Varistor
Request a Quote
Description
Littelfuse V36ZA80P Metal Oxide Varistor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Varistors - 7606995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Varistors
7606995
Varistors 7606995
Littelfuse V36ZA80P Metal Oxide Varistor

Littelfuse V36ZA80P Metal Oxide Varistor

Supplier's Site
Varistors - 1709977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Varistors
1709977
Varistors 1709977
Littelfuse V36ZA80P Metal Oxide Varistor

Littelfuse V36ZA80P Metal Oxide Varistor

Supplier's Site
Varistor,Circuit Protection,23VAC/31VDC,63V,20A,12000pF,Radial, RoHS - 70184725 - Allied Electronics, Inc.
Fort Worth, TX, USA
Varistor,Circuit Protection,23VAC/31VDC,63V,20A,12000pF,Radial, RoHS
70184725
Varistor,Circuit Protection,23VAC/31VDC,63V,20A,12000pF,Radial, RoHS 70184725
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5 mm, 7 mm, 10 mm, 14 mm and 20 mm, and feature a wide VDC voltage range of 5.5 V to 615 V. Features: Average Power Dissipation of Transients Not to Exceed 0.2 W, 0.25 W, 0.4 W, 0.6 W or 1 W for Model Sizes 5 mm, 7 mm, 10 mm, 14 mm, and 20 mm Respectively ZA Series Varistors Are Listed Under UL File No. E135010 as a UL Recognized Component Halogen Free

The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5 mm, 7 mm, 10 mm, 14 mm and 20 mm, and feature a wide VDC voltage range of 5.5 V to 615 V.
Features:

  • Average Power Dissipation of Transients Not to Exceed 0.2 W, 0.25 W, 0.4 W, 0.6 W or 1 W for Model Sizes 5 mm, 7 mm, 10 mm, 14 mm, and 20 mm Respectively
  • ZA Series Varistors Are Listed Under UL File No. E135010 as a UL Recognized Component
  • Halogen Free
Supplier's Site
Varistor/MOV - 21566459 - Radwell International
Willingboro, NJ, United States
Varistor/MOV
21566459
Varistor/MOV 21566459
METAL OXIDE VARISTOR, 31V, 63V, RAD; PEAK SURGE CURRENT @ 8/20 S:2KA; VARISTOR CASE:20MM DISC; CLAMPING VOLTAGE VC MAX:63V; PEAK ENERGY (10/1000US) :1. FREE 2 YEAR RADWELL WARRANTY

METAL OXIDE VARISTOR, 31V, 63V, RAD; PEAK SURGE CURRENT @ 8/20 S:2KA; VARISTOR CASE:20MM DISC; CLAMPING VOLTAGE VC MAX:63V; PEAK ENERGY (10/1000US) :1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Radwell International
Product Category Metal Oxide Varistors (MOVs) Metal Oxide Varistors (MOVs) Metal Oxide Varistors (MOVs)
Product Number 7606995 70184725 21566459
Product Name Varistors Varistor,Circuit Protection,23VAC/31VDC,63V,20A,12000pF,Radial, RoHS Varistor/MOV
Standards and Certifications RoHS
Mounting / Packaging Radial Leads
Supply Voltage (VS) 31 volts
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7031698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Size 1206 (3216m)
Standards and Certifications RoHS
View Details
TPMOV (Thermally Protected MOV) - 420TPMOV-HV - Mersen
Specs
Standards and Certifications RoHS; UL
Supply Voltage (VS) 420 volts
Tj -40 to 85 C (-40 to 185 F)
View Details
 - TE/HPS Series - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications UL
View Details
 - VMO20 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 1800 volts
View Details