VARISTOR 360V 400A DISC 5MM
METAL OXIDE VARISTOR, 300V 595V RAD; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:ZA Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Capacitance, Cd:55pF RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V360ZA05P | 58K7533 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 300V 595V Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |