Win Source Part Number: 1175098-V360CH8T
Category: Circuit Protection>TVS - Varistors, MOVs
Series: CH
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 1,000
Capacitance @ Frequency: 70 pF @ 1 MHz
Varistor Voltage (Min): 324 V
Varistor Voltage (Typ): 360 V
Varistor Voltage (Max): 396 V
Current - Surge: 250 A
Maximum AC Volts: 230 V
Maximum DC Volts: 300 V
Energy: 6J
Mounting Type: Surface Mount, MLCV
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: F3464TR,F3464CT,F346
METAL OXIDE VARISTOR, 300V 595V SMD; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:CH Series; Clamping Voltage Vc Max:595V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
METAL OXIDE VARISTOR, 300V 595V SMD, FULL REEL; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:CH Series; Clamping Voltage Vc Max:595V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
VARISTOR 360V 250A 2SMD NO LEAD
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1175098-V360CH8T | 10R5067 | V360CH8T |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Metal Oxide Varistor, 300V 595V Smd; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 2-SMD, No Lead | Surface Mount, MLCV |