VARISTOR 360V 250A 2SMD NO LEAD
METAL OXIDE VARISTOR, 300V 595V SMD; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:CH Series; Clamping Voltage Vc Max:595V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V360CH8S | 75C8268 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 300V 595V Smd; Voltage Rating Vac Littelfuse |
| Package | Surface Mount, MLCV |